1-2198325-9 Pluggable IO Connectors & Cages by TE Connectivity

zSFP+ STACKED 2x2 RECEPTACLE ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.25

Distributor Stock
Logo for TE Store
TE Store
from US$38.35
91
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.56
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$39.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$32.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$42.05
-
Buy Now
Logo for Farnell
Farnell
from US$34.04
-
Buy Now

Specifications

Lightpipe Configuration Three
Port Matrix Configuration 2 x 2
Number of Positions 80
Lightpipe Style Standard
Number of Ports 4
Contact Mating Area Plating Thickness .76µm, 29.92µin
Contact Mating Area Plating Material Gold or Gold Flash over Palladium Nickel
Tail Plating Material Tin
Tail Length .07in, 1.8mm
PCB Thickness (Recommended) .059in, 1.5mm
Data Rate (Max) 32Gb/s
Centerline (Pitch) .0315in, .8mm
Cage Material Nickel Silver Alloy
UL Flammability Rating UL 94V-0
PCB Mounting Style Through Hole - Press-Fit
Connector Mounting Type Board Mount
Pluggable I/O Applications SFP+ Thermally Enhanced
Circuit Application Signal
Heat Sink Compatible No
For Use With Pluggable I/O Products zSFP+ SMT Connector
EMI Containment Feature Type External Springs
Included Lightpipe Yes
Packaging Method Tray
Cage Type Stacked
Form Factor zSFP+ Stacked (SFP28)
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Integrated Lightpipes Yes
Product Type Cage Assembly with Integrated Connector
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

zSFP+ STACKED 2x2 RECEPTACLE ASSEMBLY Form Factor: zSFP+ Stacked (SFP28) Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zSFP+ Stacked (SFP28) Cage Assembly with Integrated Connector .032" .8 mm | Zsfp+ Stacked Cage Assembly: Emi Spring | Part Number: 1-2198325-9 | Internal Number: 1-2198325-9 | .032" | TE Store
Pluggable Conn, Zsfp+, 2X2, Press Fit Rohs Compliant: Yes |Te Connectivity 1-2198325-9 | Newark Electronics
ZSFP+ STACKED 2X2 RECEPTACLE ASSEMBLY | Avnet America
zSFP STACKED 2x2 RECEPTACLE ASSEMBLY | TE Connectivity 1-2198325-9 | RS Americas
PLUGGABLE CONN, ZSFP+, 2X2, PRESS FIT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2198325-9?

Additional datasheets, footprints and schematics for 1-2198325-9 are listed on our Part Details page. You can also find images and similar parts to 1-2198325-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2198325-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2198325-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2198325-9 fall under?

The 1-2198325-9 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 1-2198325-9 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2198325-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2198325-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2198325-9 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-2198325-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2198325-9 often in real-time on the comparison pages.

What if I can't find stock of 1-2198325-9?

You can fill out our help required form which you can use to request a quote for 1-2198325-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay