2198234-3 Pluggable IO Connectors & Cages by TE Connectivity

SFP+ Enhanced 1x4, Net Heatsink, LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.98

Distributor Stock
Logo for Newark
Newark
from US$31.06
No stock
Buy Now
Logo for TE Store
TE Store
from US$35.65
62
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$29.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$27.98
-
Buy Now
Logo for RS Americas
RS Americas
from US$49.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Heat Sink Height .358in, 9.1mm
Heat Sink Style Pin
Heat Sink Height Class Short
Lightpipe Configuration Dual Round
Number of Ports 4
Port Matrix Configuration 1 x 4
Lightpipe Style Standard
Lightpipe Profile Standard
Tail Length .081in, 2.05mm
PCB Thickness (Recommended) .089in, 2.25mm
Data Rate (Max) 16Gb/s
Cage Material Nickel Silver
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole - Press-Fit
Heat Sink Compatible Yes
Pluggable I/O Applications SFP+ Enhanced
For Use With Pluggable I/O Products SFP+ SMT Connector
Circuit Application Signal
Included Lightpipe Yes
EMI Containment Feature Type External Springs
Packaging Method Package, Box & Tray
Thermal Accessory Type Included Heat Sink
Form Factor SFP+
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Cage Type Ganged
Product Type Cage Assembly
Integrated Lightpipes No
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

SFP+ Enhanced 1x4, Net Heatsink, LP Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2198234-3 | Internal Number: 2198234-3 | TE Connectivity | TE Store
Sfp+ Enhanced 1X4, Net Heatsink, Lp |Te Connectivity 2198234-3 | Newark Electronics
Connector Accessories 4Port SFP+ Cage Assembly Press Fit Through Hole | Avnet America
SFP+ Enhanced 1x4, Net Heatsink, LP | TE Connectivity 2198234-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2198234-3?

Additional datasheets, footprints and schematics for 2198234-3 are listed on our Part Details page. You can also find images and similar parts to 2198234-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2198234-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198234-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2198234-3 fall under?

The 2198234-3 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2198234-3 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2198234-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2198234-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2198234-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2198234-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2198234-3 often in real-time on the comparison pages.

What if I can't find stock of 2198234-3?

You can fill out our help required form which you can use to request a quote for 2198234-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay