Number of Ports | 4 |
---|---|
Number of Positions | 80 |
Lightpipe Configuration | Dual Triangular (Inner) |
Port Matrix Configuration | 2 x 2 |
Lightpipe Style | Standard |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Plating Material | Tin |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | .07in, 1.8mm |
Data Rate (Max) | 32Gb/s |
Centerline (Pitch) | .0315in, .8mm |
Cage Material | Nickel Silver Alloy |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | No |
Circuit Application | Signal |
Pluggable I/O Applications | SFP+ Thermally Enhanced |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Tray |
Cage Type | Stacked |
Form Factor | zSFP+ Stacked (SFP28) |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Integrated Lightpipes | Yes |
Product Type | Cage Assembly with Integrated Connector |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
zSFP+ STACKED 2X2 RECEPTACLE ASSEMBLY Form Factor: zSFP+ Stacked (SFP28) Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zSFP+ Stacked (SFP28) Cage Assembly with Integrated Connector .032" .8 mm | Zsfp+ Stacked Cage Assembly: Gasket | Part Number: 2198325-3 | Internal Number: 2198325-3 | .032" | TE Store |
Zsfp+ Stacked 2X2 Receptacle Assembly Rohs Compliant: Yes |Te Connectivity 2198325-3 | Newark Electronics |
ZSFP+ STACKED RECEPTACLE ASSEMBLY | Avnet America |
zSFP STACKED 2X2 RECEPTACLE ASSEMBLY | TE Connectivity 2198325-3 | RS Americas |
PLUGGABLE CONN, ZSFP+, 2X2, PRESS FIT | Farnell |
Where can I find additional details, specifications and documents for a 2198325-3?
Additional datasheets, footprints and schematics for 2198325-3 are listed on our Part Details page. You can also find images and similar parts to 2198325-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198325-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198325-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198325-3 fall under?
The 2198325-3 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2198325-3 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198325-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198325-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198325-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2198325-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198325-3 often in real-time on the comparison pages.
What if I can't find stock of 2198325-3?
You can fill out our help required form which you can use to request a quote for 2198325-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.