Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.55
|
No stock
|
Buy Now | |
TE Store
from US$19.62
|
237
in stock
|
Buy Now | |
Newark Electronics
from US$22.87
|
53
in stock
|
Buy Now | |
element14
from US$16.94
|
53
in stock
|
Buy Now | |
Farnell
from US$17.19
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$18.14
|
32
in stock
|
Buy Now | |
Distrelec
from US$17.25
|
32
in stock
|
Buy Now | |
Future Electronics
from US$15.34
|
-
|
Buy Now | |
Avnet America
from US$14.64
|
-
|
Buy Now | |
RS Americas
from US$24.13
|
-
|
Buy Now | |
Avnet Asia
from US$15.99
|
-
|
Buy Now | |
Boersig
from US$18.24
|
-
|
Buy Now | |
TTI Europe
from US$22.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Ports | 2 |
---|---|
Port Matrix Configuration | 2 x 1 |
Number of Positions | 40 |
Lightpipe Configuration | Four Triangular (Inner & Outer) |
Tail Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Length | 3mm, .118in |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 16Gb/s |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
Circuit Application | Signal |
Pluggable I/O Applications | SFP+ |
Included Lightpipe | Yes |
EMI Containment Feature Type | External Springs |
Packaging Method | Box |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly with Integrated Connector |
Sealable | No |
Cage Type | Stacked |
Integrated Lightpipes | Yes |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SFP+assy 2x1 Spring Fingers 4LP Sn Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No SFP+ Cage Assembly with Integrated Connector .032" .8 mm | Sfp+ Stacked Cage Assembly | Part Number: 2007492-5 | Internal Number: 2007492-5 | .032" | TE Connectivity | TE Store |
Connector, Sfp, Rcpt, 2Pos, Press Fit | Newark Electronics |
CONNECTOR, SFP, RCPT, 2POS, PRESS FIT | element14 |
SFP+assy 2x6 Spring Fingers 4 LP Sn | Rapid Electronics |
TE Connectivity - AMP SFP+&zSFP+SFP+Assy 2x1 Spring Fingers 4 | Distrelec |
SFP+ connector assembly, stacked,2 port | RS |
2 Port SFP+ Stacked (2 x 1) Pluggable I/O Cage Receptacle | Future Electronics |
Conn SFP M 40 POS 1.6mm Press Fit RA Thru-Hole 40 Terminal 2 Port Tray | Avnet America |
SFP plus assy 2x1 Spring Fingers 4LP Sn, SFP, SFP plus and zSFP plus | TE Connectivity 2007492-5 | RS Americas |
SFP+ASSY 2X1 SPRING FINGERS | TTI Europe |
Where can I find additional details, specifications and documents for a 2007492-5?
Additional datasheets, footprints and schematics for 2007492-5 are listed on our Part Details page. You can also find images and similar parts to 2007492-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007492-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007492-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007492-5 fall under?
The 2007492-5 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007492-5 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007492-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007492-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007492-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2007492-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007492-5 often in real-time on the comparison pages.
What if I can't find stock of 2007492-5?
You can fill out our help required form which you can use to request a quote for 2007492-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.