Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.31
|
2,717
in stock
|
Buy Now | |
TE Store
from US$5.41
|
5,373
in stock
|
Buy Now | |
Rapid Electronics
from US$4.77
|
2,717
in stock
|
Buy Now | |
Chip One Stop
from US$3.61
|
2,717
in stock
|
Buy Now | |
Farnell
from US$5.75
|
2,180
in stock
|
Buy Now | |
Distrelec
from US$4.64
|
1,293
in stock
|
Buy Now | |
Avnet America
from US$3.77
|
446
in stock
|
Buy Now | |
Future Electronics
from US$4.15
|
-
|
Buy Now | |
RS Americas
from US$6.85
|
-
|
Buy Now | |
Avnet Asia
from US$3.29
|
-
|
Buy Now | |
Boersig
from US$4.91
|
-
|
Buy Now | |
TTI Europe
from US$3.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Tail Length | .081in, 2.05mm |
PCB Thickness (Recommended) | 2.25mm, .089in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | SFP+ |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Packaging Method | Tray, Box & Tray |
Product Type | Cage |
Form Factor | SFP+ |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ 1x1 Cage Assembly, Press-Fit Form Factor: SFP+ Pluggable I/O Product Type: Cage Sealable: No Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F SFP+ Cage | Pluggable I/o Connectors & Cage | Part Number: 2007198-2 | Internal Number: 2007198-2 | TE Connectivity | TE Store |
I/O Connectors Sfp+ 1X1 Cage Assembly, Press-Fit |Amp Te Connectivity 2007198-2 | Newark Electronics |
I/O Connectors SFP+ 1x1 Cage Assembly Press-Fit | Rapid Electronics |
CAGE ASSEMBLY, 1X1, I/O CONNECTOR | Farnell |
TE Connectivity - AMP SFP+&zSFP+SFP+ 1x1 Cage Assy Press-Fit | Distrelec |
Connector Accessories SFP Cage Copper Alloy | Avnet America |
SFP+ 1x1 Cage Assembly | Future Electronics |
SFP plus 1x1 Cage Assembly, Press-Fit, SFP, SFP plus and zSFP plus | TE Connectivity 2007198-2 | RS Americas |
SFP+ 1X1 CAGE ASSEMBLY, | TTI Europe |
Where can I find additional details, specifications and documents for a 2007198-2?
Additional datasheets, footprints and schematics for 2007198-2 are listed on our Part Details page. You can also find images and similar parts to 2007198-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007198-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007198-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007198-2 fall under?
The 2007198-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007198-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007198-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007198-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007198-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2007198-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007198-2 often in real-time on the comparison pages.
What if I can't find stock of 2007198-2?
You can fill out our help required form which you can use to request a quote for 2007198-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.