Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$115.57
Lightpipe Style | Standard |
---|---|
Number of Positions | 320 |
Lightpipe Configuration | Quad Triangular (Inner & Outer) |
Number of Ports | 16 |
Port Matrix Configuration | 2 x 8 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Tail Plating Material | Tin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Length | 1.8mm, .07in |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 32Gb/s |
Cage Material | Nickel Silver Alloy |
Centerline (Pitch) | .8mm, .0315in |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
Heat Sink Compatible | No |
Pluggable I/O Applications | zSFP+ Thermally Enhanced |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Tray |
Product Type | Cage Assembly with Integrated Connector |
Cage Type | Stacked |
Sealable | Yes |
Form Factor | zSFP+ Stacked (SFP28) |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Integrated Lightpipes | Yes |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
I/O Conn Zsfp+ Stacked 2X8 Receptacle Assembly |Amp Te Connectivity 2198346-2 | Newark Electronics |
I/O Conn zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY | Rapid Electronics |
TE Connectivity zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY I/ | Distrelec |
CAGES WITH INTEGRATED CONNECTOR | Farnell |
Conn SFP RCP 320 POS Press Fit RA Thru-Hole 320 Terminal 16 Port Box/Carton | Avnet America |
Where can I find additional details, specifications and documents for a 2198346-2?
Additional datasheets, footprints and schematics for 2198346-2 are listed on our Part Details page. You can also find images and similar parts to 2198346-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198346-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198346-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198346-2 fall under?
The 2198346-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2198346-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198346-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198346-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198346-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2198346-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198346-2 often in real-time on the comparison pages.
What if I can't find stock of 2198346-2?
You can fill out our help required form which you can use to request a quote for 2198346-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.