Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.25
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$50.25
|
-
|
Buy Now |
Heat Sink Height Class | Tall |
---|---|
Heat Sink Style | Pin |
Heat Sink Height | 13.5mm, .531in |
Lightpipe Style | Reduced Length |
Number of Ports | 6 |
Lightpipe Profile | Standard |
Lightpipe Configuration | Dual Round |
Port Matrix Configuration | 1 x 6 |
Tail Length | 2.05mm, .081in |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | Yes |
Circuit Application | Signal |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ Enhanced |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Box & Tray, Tray |
Thermal Accessory Type Included | Heat Sink |
Sealable | Yes |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Cage Type | Ganged |
Integrated Lightpipes | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SFP+ ENHANCED 1X6, NET HEATSINK, LP | Avnet America |
Where can I find additional details, specifications and documents for a 2198228-4?
Additional datasheets, footprints and schematics for 2198228-4 are listed on our Part Details page. You can also find images and similar parts to 2198228-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198228-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198228-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198228-4 fall under?
The 2198228-4 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2198228-4 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198228-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198228-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198228-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2198228-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198228-4 often in real-time on the comparison pages.
What if I can't find stock of 2198228-4?
You can fill out our help required form which you can use to request a quote for 2198228-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.