2143451-1 Pluggable IO Connectors & Cages by TE Connectivity

SFP+ 1X2 Assy, Sldr Tail, Tray

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.59

Distributor Stock
Logo for Powell Electronics
Powell Electronics
from US$7.61
324
in stock
Buy Now
Logo for TE Store
TE Store
from US$9.54
216
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.62
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.59
-
Buy Now

Specifications

Number of Ports 2
Port Matrix Configuration 1 x 2
Data Rate (Max) 8Gb/s
PCB Mounting Style Through Hole - Press-Fit
Connector Mounting Type Board Mount
Circuit Application Signal
Pluggable I/O Applications SFP+
EMI Containment Feature Type EMI Springs
Included Lightpipe No
Connector & Contact Terminates To Printed Circuit Board
Product Type Cage Assembly
Integrated Lightpipes No
Cage Type Ganged
Sealable No
Connector System Cable-to-Board
Form Factor SFP+
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

SFP+ 1X2 Assy, Sldr Tail, Tray Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2143451-1 | Internal Number: 2143451-1 | TE Connectivity | TE Store
SFP+ 1X2 ASSY, SLDR TAIL, TRAY | Avnet America
SFP plus 1X2 Assy, Sldr Tail, Tray, SFP, SFP plus and zSFP plus | TE Connectivity 2143451-1 | RS Americas
SFP+ 1X2 ASSY, SLDR TAIL,TRAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2143451-1?

Additional datasheets, footprints and schematics for 2143451-1 are listed on our Part Details page. You can also find images and similar parts to 2143451-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2143451-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2143451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2143451-1 fall under?

The 2143451-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2143451-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2143451-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2143451-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2143451-1 have stock available?

Authorised distributors including Powell Electronics, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2143451-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2143451-1 often in real-time on the comparison pages.

What if I can't find stock of 2143451-1?

You can fill out our help required form which you can use to request a quote for 2143451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay