Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lightpipe Configuration | Dual Square |
---|---|
Port Matrix Configuration | 1 x 1 |
Lightpipe Style | Standard |
Number of Ports | 1 |
Lightpipe Profile | Standard |
PCB Thickness (Recommended) | 1.5mm, .059in |
Tail Length | .081in, 2.05mm |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ |
Heat Sink Compatible | No |
Circuit Application | Signal |
EMI Containment Feature Type | External Springs |
Included Lightpipe | Yes |
Packaging Method | Tray, Box & Tray |
Integrated Lightpipes | No |
Form Factor | SFP+ |
Sealable | No |
Connector System | Cable-to-Board |
Cage Type | Single |
Product Type | Cage Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Sfp+ 1X1 Cage Assembly, Light Pipe |Te Connectivity 2132026-1 | Newark Electronics |
Connector Accessories SFP Cage Tray Nickel Silver | Avnet America |
SFP+ 1X1 CAGE ASSEMBLY, LIGHT PIPE | Farnell |
Where can I find additional details, specifications and documents for a 2132026-1?
Additional datasheets, footprints and schematics for 2132026-1 are listed on our Part Details page. You can also find images and similar parts to 2132026-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132026-1 fall under?
The 2132026-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2132026-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132026-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132026-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132026-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2132026-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132026-1 often in real-time on the comparison pages.
What if I can't find stock of 2132026-1?
You can fill out our help required form which you can use to request a quote for 2132026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.