Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$146.12
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$146.12
|
-
|
Buy Now |
Number of Positions | 320 |
---|---|
Port Matrix Configuration | 2 x 6 |
Number of Ports | 12 |
Lightpipe Configuration | Reversed Outer |
Lightpipe Style | Standard |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Plating Material | Tin |
Tail Length | .07in, 1.8mm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 32Gb/s |
Cage Material | Nickel Silver Alloy |
Centerline (Pitch) | .0315in, .8mm |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
Pluggable I/O Applications | zSFP+ Thermally Enhanced |
Heat Sink Compatible | No |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Tray |
Product Type | Cage Assembly with Integrated Connector |
Cage Type | Stacked |
Sealable | Yes |
Form Factor | zSFP+ Stacked (SFP28) |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Integrated Lightpipes | Yes |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
zSFP+ Cage Connector Receptacle 320 Position 2x8 Port Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-2198346-8?
Additional datasheets, footprints and schematics for 1-2198346-8 are listed on our Part Details page. You can also find images and similar parts to 1-2198346-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2198346-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2198346-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2198346-8 fall under?
The 1-2198346-8 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1-2198346-8 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2198346-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2198346-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2198346-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2198346-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2198346-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2198346-8?
You can fill out our help required form which you can use to request a quote for 1-2198346-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.