Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$68.94
|
36
in stock
|
Buy Now | |
TE Store
from US$58.17
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$67.08
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$71.04
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$65.80
|
36
in stock
|
Buy Now | |
Farnell
from US$74.82
|
29
in stock
|
Buy Now | |
Avnet America
from US$54.61
|
-
|
Buy Now | |
element14
from US$54.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 240 |
---|---|
Number of Ports | 12 |
Port Matrix Configuration | 2 x 6 |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Plating Material | Tin |
Tail Length | .118in, 3mm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 16Gb/s |
Centerline (Pitch) | .0315in, .8mm |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | No |
Pluggable I/O Applications | EMI Enhanced |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Packaging Method | Package |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Cage Assembly with Integrated Connector |
Cage Type | Stacked |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+assy 2x6 EMI Spg No LP Sn Enhanced Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No SFP+ Cage Assembly with Integrated Connector .032" .8 mm | Sfp+ Stacked Cage Assembly | Part Number: 1-2007562-8 | Internal Number: 1-2007562-8 | .032" | TE Connectivity | TE Store |
I/O Conn Sfp+Assy 2X6 Sp Fing No Lp Emi Enhanced |Amp Te Connectivity 1-2007562-8 | Newark Electronics |
I/O Conn SFP+assy 2x6 Sp Fing No LP EMI Enhanced | Rapid Electronics |
TE Connectivity SFP+assy 2x6 EMI Spg No LP Sn Enhanced I | Distrelec |
I/O CONNECTOR, SFP+, 240 POS, 12PORT | Farnell |
Conn SFP RCP 240 POS Press Fit RA Thru-Hole 240 Terminal 12 Port Box/Carton | Avnet America |
Where can I find additional details, specifications and documents for a 1-2007562-8?
Additional datasheets, footprints and schematics for 1-2007562-8 are listed on our Part Details page. You can also find images and similar parts to 1-2007562-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2007562-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2007562-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2007562-8 fall under?
The 1-2007562-8 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1-2007562-8 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2007562-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2007562-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2007562-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-2007562-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2007562-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2007562-8?
You can fill out our help required form which you can use to request a quote for 1-2007562-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.