2198318-6 Pluggable IO Connectors & Cages by TE Connectivity

zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.85

Distributor Stock
Logo for Distrelec
Distrelec
from US$22.53
23
in stock
Buy Now
Logo for TE Store
TE Store
from US$24.16
449
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.69
23
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$40.69
23
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$35.20
23
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$21.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$18.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$31.06
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$21.10
-
Buy Now
Logo for Farnell
Farnell
from US$22.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Port Matrix Configuration 2 x 1
Lightpipe Configuration Quad Triangular (Inner & Outer)
Number of Ports 2
Lightpipe Style Standard
Number of Positions 40
Contact Mating Area Plating Material Gold or Gold Flash over Palladium Nickel
Contact Mating Area Plating Thickness .76µm, 29.92µin
Tail Plating Material Tin
Tail Length .07in, 1.8mm
PCB Thickness (Recommended) .059in, 1.5mm
Data Rate (Max) 32Gb/s
Cage Material Nickel Silver Alloy
Centerline (Pitch) .8mm, .0315in
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole - Press-Fit
For Use With Pluggable I/O Products zSFP+ SMT Connector
Circuit Application Signal
Heat Sink Compatible No
Pluggable I/O Applications zSFP+ Thermally Enhanced
Included Lightpipe Yes
EMI Containment Feature Type External Springs
Packaging Method Tray
Connector System Cable-to-Board
Product Type Cage Assembly with Integrated Connector
Integrated Lightpipes Yes
Cage Type Stacked
Form Factor zSFP+ Stacked (SFP28)
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY Form Factor: zSFP+ Stacked (SFP28) Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zSFP+ Stacked (SFP28) Cage Assembly with Integrated Connector .032" .8 mm | Zsfp+ Stacked Cage Assembly: Emi Spring | Part Number: 2198318-6 | Internal Number: 2198318-6 | .032" | TE Store
I/O Conn Zsfp+ Stack 2X1 Rcpt Emi Spring W/4 Lp |Amp Te Connectivity 2198318-6 | Newark Electronics
I/O Conn ZSFP+ STACK 2X1 RCPT EMI SPRING W/4 LP | Rapid Electronics
TE Connectivity - AMP SFP+&zSFP+zSFP+ STACKED 2X1 RECEP ASSY | Distrelec
2 Port Press Fit Right Angle Through Hole zSFP+ Stacked Cage Assembly | Future Electronics
Conn SFP RCP 40 POS Press Fit RA Thru-Hole 40 Terminal 2 Port Box/Carton | Avnet America
zSFP plus STACKED 2X1 RECEPTACLE ASSEMBLY, SFP, SFP plus and zSFP plus | TE Connectivity 2198318-6 | RS Americas
ZSFP+ STACKED 2X1 RECEPTACLE | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2198318-6?

Additional datasheets, footprints and schematics for 2198318-6 are listed on our Part Details page. You can also find images and similar parts to 2198318-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2198318-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198318-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2198318-6 fall under?

The 2198318-6 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2198318-6 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2198318-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2198318-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2198318-6 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2198318-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2198318-6 often in real-time on the comparison pages.

What if I can't find stock of 2198318-6?

You can fill out our help required form which you can use to request a quote for 2198318-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay