Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$92.25
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$83.63
|
133
in stock
|
Buy Now | |
Rapid Electronics
from US$97.89
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$81.80
|
133
in stock
|
Buy Now | |
Farnell
from US$101.33
|
107
in stock
|
Buy Now | |
Avnet America
from US$73.40
|
-
|
Buy Now | |
RS Americas
from US$88.32
|
-
|
Buy Now |
Lightpipe Configuration | Dual Triangular (Inner) |
---|---|
Number of Ports | 12 |
Port Matrix Configuration | 2 x 6 |
Number of Positions | 240 |
Lightpipe Style | Standard |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Tail Plating Material | Tin |
Tail Length | .07in, 1.8mm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 32Gb/s |
Centerline (Pitch) | .0315in, .8mm |
Cage Material | Nickel Silver Alloy |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
Heat Sink Compatible | No |
Circuit Application | Signal |
Pluggable I/O Applications | zSFP+ Thermally Enhanced |
EMI Containment Feature Type | External Springs |
Included Lightpipe | Yes |
Packaging Method | Tray |
Form Factor | zSFP+ Stacked (SFP28) |
Cage Type | Stacked |
Integrated Lightpipes | Yes |
Product Type | Cage Assembly with Integrated Connector |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
I/O Connectors Zsfp+ Stacked 2X6 Rcpt Assythermal Rohs Compliant: Yes |Te Connectivity 2291491-1 | Newark Electronics |
I/O Connectors ZSFP+ STACKED 2X6 RCPT ASSYTHERMAL | Rapid Electronics |
TE Connectivity ZSFP+ STACKED 2X6 RCPT ASSY THERMAL I/O | Distrelec |
CAGE CONN, ZSFP, 2X6 STACKED, PRESS FIT | Farnell |
Conn Telephone/Telecom RCP 240 POS Solder ST Thru-Hole 240 Terminal 12 Port | Avnet America |
ZSFP STACKED 2X6 RCPT ASSY, THERMAL | TE Connectivity 2291491-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 240Contacts |
---|---|
Gender | Receptacle |
Connector Type | ZSFP+ |
Contact Termination Type | Press Fit |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2291491-1?
Additional datasheets, footprints and schematics for 2291491-1 are listed on our Part Details page. You can also find images and similar parts to 2291491-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2291491-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2291491-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2291491-1 fall under?
The 2291491-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2291491-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2291491-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2291491-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2291491-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2291491-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2291491-1 often in real-time on the comparison pages.
What if I can't find stock of 2291491-1?
You can fill out our help required form which you can use to request a quote for 2291491-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.