2198346-8 Pluggable IO Connectors & Cages by TE Connectivity

zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$108.37

Distributor Stock
Logo for Avnet America
Avnet America
from US$108.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$141.29
-
Buy Now
Logo for Farnell
Farnell
from US$115.45
-
Buy Now

Specifications

Port Matrix Configuration 2 x 8
Number of Positions 320
Lightpipe Configuration Dual Triangular (Outer)
Lightpipe Style Standard
Number of Ports 16
Tail Plating Material Tin
Contact Mating Area Plating Thickness 29.92µin, .76µm
Contact Mating Area Plating Material Gold or Gold Flash over Palladium Nickel
PCB Thickness (Recommended) 1.5mm, .059in
Tail Length .07in, 1.8mm
Data Rate (Max) 32Gb/s
Cage Material Nickel Silver Alloy
Centerline (Pitch) .0315in, .8mm
UL Flammability Rating UL 94V-0
PCB Mounting Style Through Hole - Press-Fit
For Use With Pluggable I/O Products zSFP+ SMT Connector
Circuit Application Signal
Pluggable I/O Applications zSFP+ Thermally Enhanced
Heat Sink Compatible No
EMI Containment Feature Type External Springs
Included Lightpipe Yes
Packaging Method Tray
Form Factor zSFP+ Stacked (SFP28)
Cage Type Stacked
Integrated Lightpipes Yes
Product Type Cage Assembly with Integrated Connector
Connector System Cable-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

Conn SFP RCP 320 POS Press Fit ST Thru-Hole 320 Terminal 16 Port Box/Carton | Avnet America
zSFP STACKED 2X8 RECEPTACLE ASSEMBLY | TE Connectivity 2198346-8 | RS Americas
PLUGGABLE CONN, ZSFP+, 2X8, PRESS FIT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2198346-8?

Additional datasheets, footprints and schematics for 2198346-8 are listed on our Part Details page. You can also find images and similar parts to 2198346-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2198346-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198346-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2198346-8 fall under?

The 2198346-8 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2198346-8 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2198346-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 2198346-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2198346-8 have stock available?

Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for 2198346-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2198346-8 often in real-time on the comparison pages.

What if I can't find stock of 2198346-8?

You can fill out our help required form which you can use to request a quote for 2198346-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay