Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.87
|
19
in stock
|
Buy Now | |
TE Store
from US$36.76
|
269
in stock
|
Buy Now | |
Newark Electronics
from US$41.70
|
222
in stock
|
Buy Now | |
element14
from US$38.42
|
222
in stock
|
Buy Now | |
Farnell
from US$28.07
|
222
in stock
|
Buy Now | |
Rapid Electronics
from US$29.80
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$35.30
|
38
in stock
|
Buy Now | |
Future Electronics
from US$28.30
|
-
|
Buy Now | |
Avnet America
from US$28.38
|
-
|
Buy Now | |
RS Americas
from US$46.78
|
-
|
Buy Now | |
Avnet Asia
from US$26.98
|
-
|
Buy Now | |
Distrelec
from US$37.32
|
-
|
Buy Now | |
TTI Europe
from US$25.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 80 |
---|---|
Number of Ports | 4 |
Port Matrix Configuration | 2 x 2 |
Lightpipe Configuration | Four Triangular (Inner & Outer) |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | .118in, 3mm |
Data Rate (Max) | 16Gb/s |
Centerline (Pitch) | .0315in, .8mm |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | No |
Pluggable I/O Applications | SFP+ |
Circuit Application | Signal |
EMI Containment Feature Type | External Springs |
Included Lightpipe | Yes |
Packaging Method | Tray |
Form Factor | SFP+ |
Product Type | Cage Assembly with Integrated Connector |
Integrated Lightpipes | Yes |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Stacked |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ assy 2x2 Spring Fingers 4 LP Sn Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No SFP+ Cage Assembly with Integrated Connector .032" .8 mm | Sfp+ Stacked Cage Assembly | Part Number: 2007637-5 | Internal Number: 2007637-5 | .032" | TE Connectivity | TE Store |
Connector, Cage, Sfp+, 2X2 Stacked | Newark Electronics |
CAGE, STACKED, 2X2, SFP+, LIGHT | element14 |
SPF+ 2 x 2 stacked cage and connector | RS |
SFP+ assy 2x2 Spring Fingers 4 LP Cage Assembly | Future Electronics |
Connector Accessories Cage Liquid Crystal Polymer Black Tray | Avnet America |
SFP plus assy 2x2 Spring Fingers 4 LP Sn, SFP, SFP plus and zSFP plus | TE Connectivity 2007637-5 | RS Americas |
TE Connectivity - AMP SFP+&zSFP+SFP+ Assy 2x2 Spring Fingers 4 | Distrelec |
SFP+ ASSY2X2SPRING FINGERS4LP | TTI Europe |
Where can I find additional details, specifications and documents for a 2007637-5?
Additional datasheets, footprints and schematics for 2007637-5 are listed on our Part Details page. You can also find images and similar parts to 2007637-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007637-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007637-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007637-5 fall under?
The 2007637-5 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007637-5 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007637-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007637-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007637-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2007637-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007637-5 often in real-time on the comparison pages.
What if I can't find stock of 2007637-5?
You can fill out our help required form which you can use to request a quote for 2007637-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.