Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$40.52
|
343
in stock
|
Buy Now | |
Rapid Electronics
from US$42.98
|
343
in stock
|
Buy Now | |
Chip One Stop
from US$44.10
|
343
in stock
|
Buy Now | |
Farnell
from US$44.54
|
275
in stock
|
Buy Now | |
TE Store
from US$48.54
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$41.42
|
-
|
Buy Now | |
Future Electronics
from US$44.90
|
-
|
Buy Now | |
Avnet America
from US$37.30
|
-
|
Buy Now | |
RS Americas
from US$61.48
|
-
|
Buy Now | |
Boersig
from US$44.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heat Sink Height Class | Short |
---|---|
Heat Sink Height | 9.1mm, .358in |
Heat Sink Style | Pin |
Number of Ports | 6 |
Port Matrix Configuration | 1 x 6 |
PCB Thickness (Recommended) | .089in, 2.25mm |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | SFP+ Enhanced |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Circuit Application | Signal |
EMI Containment Feature Type | External Springs |
Included Lightpipe | No |
Packaging Method | Package, Box & Tray |
Thermal Accessory Type Included | Heat Sink |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Ganged |
Sealable | No |
Product Type | Cage Assembly |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ Enhanced 1x6 Networking Heatsink | Rapid Electronics |
TE Connectivity SFP+ Enhanced 1x6 Networking Heatsink I/ | Distrelec |
PLUGGABLE I-O CONNECTORS CAGES | Farnell |
SFP+ Enhanced 1x6, Networking Heatsink Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2198235-3 | Internal Number: 2198235-3 | TE Connectivity | TE Store |
Sfp+ Enhanced 1X6, Networking Heatsink |Te Connectivity 2198235-3 | Newark Electronics |
Connector Accessories SFP Cage Tray Silver Nickel | Avnet America |
SFP plus Enhanced 1x6, Networking Heatsink, SFP, SFP plus and zSFP plus | TE Connectivity 2198235-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2198235-3?
Additional datasheets, footprints and schematics for 2198235-3 are listed on our Part Details page. You can also find images and similar parts to 2198235-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198235-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198235-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198235-3 fall under?
The 2198235-3 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2198235-3 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198235-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198235-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198235-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2198235-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198235-3 often in real-time on the comparison pages.
What if I can't find stock of 2198235-3?
You can fill out our help required form which you can use to request a quote for 2198235-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.