2110759-1 Pluggable IO Connectors & Cages by TE Connectivity

PT CONN ASSY 20 POS 16G SFP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Farnell
Farnell
from US$2.01
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.58
4,128
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.14
535
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2,750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$2.14
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 20
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Thickness 15µin
Data Rate (Max) 16Gb/s
Centerline (Pitch) .8mm, .031in
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mounting Style Surface Mount
Pluggable I/O Applications SFP
Circuit Application Signal
For Use With Pluggable I/O Products SFP+ Cage
Packaging Method Reel
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector System Cable-to-Board
Form Factor SFP+
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts

2057833-1 2057118-1 2057086-1 2057086-2 2057070-1 2057112-1 2057555-1 2057556-1 2057085-1 2057085-2 2057085-3 2057458-1 2057353-1 2032757-8 2032757-9 1-2032757-0 1-2032757-1 1-2032757-2 1-2032757-3 2032757-1 1-2032757-4

Alternative Descriptions

PT CONN ASSY 20 POS 16G SFP Form Factor: SFP+ Pluggable I/O Product Type: Connector Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Sealable: No SFP+ Connector .031" .8 mm | Sfp Connector | Part Number: 2110759-1 | Internal Number: 2110759-1 | .031" | TE Connectivity | TE Store
Conn SFP M 20 POS 0.8mm Solder RA SMD 20Terminal 1Port | Avnet America
Pt Conn Assy 20 Pos 16G Sfp |Te Connectivity 2110759-1 | Newark Electronics
PT CONN ASSY 20 POS 16G SFP, SFP, SFP plus and zSFP plus | TE Connectivity 2110759-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2110759-1?

Additional datasheets, footprints and schematics for 2110759-1 are listed on our Part Details page. You can also find images and similar parts to 2110759-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2110759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2110759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2110759-1 fall under?

The 2110759-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2110759-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2110759-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2110759-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2110759-1 have stock available?

Authorised distributors including TE Store, Chip One Stop, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for 2110759-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2110759-1 often in real-time on the comparison pages.

What if I can't find stock of 2110759-1?

You can fill out our help required form which you can use to request a quote for 2110759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay