Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$83.87
|
307
in stock
|
Buy Now | |
Rapid Electronics
from US$92.57
|
307
in stock
|
Buy Now | |
Chip One Stop
from US$83.30
|
307
in stock
|
Buy Now | |
Farnell
from US$97.50
|
246
in stock
|
Buy Now | |
Distrelec
from US$89.79
|
181
in stock
|
Buy Now | |
Avnet America
from US$71.16
|
-
|
Buy Now | |
Boersig
from US$95.37
|
-
|
Buy Now |
Number of Ports | 12 |
---|---|
Number of Positions | 240 |
Port Matrix Configuration | 2 x 6 |
Lightpipe Configuration | Single Triangular (Inner) |
Contact Mating Area Plating Thickness | .76µm |
Tail Plating Material | Tin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | 1.5mm, .059in |
Tail Length | .118in, 3mm |
Data Rate (Max) | 16Gb/s |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
Pluggable I/O Applications | SFP+ Thermally Enhanced |
Circuit Application | Signal |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Tray, Box & Tray |
Connector System | Cable-to-Board |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Integrated Lightpipes | Yes |
Product Type | Cage Assembly with Integrated Connector |
Cage Type | Stacked |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
I/O Conn Sfp+Assy2X6 Gsk Inn Lp Thermal Enhanced |Amp Te Connectivity 2180640-1 | Newark Electronics |
I/O Conn SFP+assy2x6 GSK Inn LP Thermal Enhanced | Rapid Electronics |
SFP+ 2X6 GASKET 2 LP | Farnell |
TE Connectivity SFP+ 2x6 Gasket 2 Lp I/O Connectors SFP+ | Distrelec |
Conn SFP RCP 240 POS Press Fit RA Thru-Hole 240 Terminal 12 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2180640-1?
Additional datasheets, footprints and schematics for 2180640-1 are listed on our Part Details page. You can also find images and similar parts to 2180640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2180640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2180640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2180640-1 fall under?
The 2180640-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2180640-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2180640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2180640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2180640-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 2180640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2180640-1 often in real-time on the comparison pages.
What if I can't find stock of 2180640-1?
You can fill out our help required form which you can use to request a quote for 2180640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.