Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$23.76
|
No stock
|
Buy Now | |
Heilind Electronics
from US$23.98
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.98
|
5
in stock
|
Buy Now | |
Future Electronics
from US$21.04
|
-
|
Buy Now | |
Avnet America
from US$22.30
|
-
|
Buy Now | |
RS Americas
from US$31.25
|
-
|
Buy Now | |
TE Store
from US$36.82
|
-
|
Buy Now |
Heat Sink Height Class | PCI |
---|---|
Heat Sink Height | .165in, 4.2mm |
Heat Sink Style | Pin |
Port Matrix Configuration | 1 x 2 |
Number of Ports | 2 |
Tail Length | 2.05mm, .081in |
PCB Thickness (Recommended) | .059in, 1.5mm |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Heat Sink Compatible | Yes |
Circuit Application | Signal |
Pluggable I/O Applications | SFP+ Enhanced |
Included Lightpipe | No |
EMI Containment Feature Type | Elastomeric Gasket |
Packaging Method | Tray, Box & Tray |
Connector System | Cable-to-Board |
Thermal Accessory Type Included | Heat Sink |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Cage Type | Ganged |
Product Type | Cage Assembly |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ ENHANCED 1X2, PCI HEATSINK | Heilind Electronics |
Sfp+ Enhanced 1X2, Pci Heatsink |Amp Te Connectivity 2198224-1 | Newark Electronics |
Connector Accessories SFP Cage Box Silver Nickel | Avnet America |
SFP plus Enhanced 1x2, PCI Heatsink, SFP, SFP plus and zSFP plus | TE Connectivity 2198224-1 | RS Americas |
Special Order: SFP+ Enhanced 1x2, PCI Heatsink Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: Yes Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2198224-1 | Internal Number: 2198224-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2198224-1?
Additional datasheets, footprints and schematics for 2198224-1 are listed on our Part Details page. You can also find images and similar parts to 2198224-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198224-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198224-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198224-1 fall under?
The 2198224-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2198224-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198224-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198224-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198224-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2198224-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198224-1 often in real-time on the comparison pages.
What if I can't find stock of 2198224-1?
You can fill out our help required form which you can use to request a quote for 2198224-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.