Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Matrix Configuration | 1 x 2 |
---|---|
Lightpipe Configuration | Dual Square |
Lightpipe Profile | Standard |
Lightpipe Style | Reduced Length |
Number of Ports | 2 |
Data Rate (Max) | 16Gb/s |
UL Flammability Rating | UL 94V-0 |
Pluggable I/O Applications | SFP+ |
For Use With Pluggable I/O Products | SFP+ Cage |
Heat Sink Compatible | No |
Included Lightpipe | Yes |
Packaging Method | Box |
Product Type | Accessory |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Integrated Lightpipes | No |
Cage Type | Ganged |
Sealable | No |
Pluggable I/O Accessory Type | Lightpipe Kit |
Sfp 1X2 Light Pipe Assy, Reduced Length |Te Connectivity 2007182-3 | Newark Electronics |
Connector Accessories Light Pipe Box Clear Polycarbonate/Stainless Steel | Avnet America |
Special Order: SFP 1x2 Light Pipe Assy, Reduced Length Form Factor: SFP+ Number of Lightpipes: 4 Lightpipe Product Type: Lightpipe Lightpipe Configuration: Dual Square SFP+ 4 Lightpipe Dual Square | Light Pipe | Part Number: 2007182-3 | Internal Number: 2007182-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2007182-3?
Additional datasheets, footprints and schematics for 2007182-3 are listed on our Part Details page. You can also find images and similar parts to 2007182-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007182-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007182-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007182-3 fall under?
The 2007182-3 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007182-3 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007182-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007182-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007182-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 2007182-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007182-3 often in real-time on the comparison pages.
What if I can't find stock of 2007182-3?
You can fill out our help required form which you can use to request a quote for 2007182-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.