Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$134.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$172.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$185.43
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$159.00
|
27
in stock
|
Buy Now | |
Farnell
from US$191.94
|
22
in stock
|
Buy Now | |
TE Store
from US$157.01
|
8
in stock
|
Buy Now | |
Avnet America
from US$134.95
|
-
|
Buy Now | |
RS Americas
from US$222.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 2 x 12 |
---|---|
Number of Ports | 24 |
Number of Positions | 480 |
Lightpipe Style | Standard |
Lightpipe Configuration | Dual Triangular (Inner) |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | .07in, 1.8mm |
Data Rate (Max) | 32Gb/s |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver Alloy |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
Pluggable I/O Applications | zSFP+ Thermally Enhanced |
Circuit Application | Signal |
Heat Sink Compatible | No |
EMI Containment Feature Type | External Springs |
Included Lightpipe | Yes |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Stacked |
Form Factor | zSFP+ Stacked (SFP28) |
Sealable | No |
Integrated Lightpipes | Yes |
Product Type | Cage Assembly with Integrated Connector |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | 32 – 158°F, 0 – 70°C |
I/O Connectors 2X12 ZSFP+ CONNECTOR ASSEMBLY | Rapid Electronics |
PLUGGABLE CONN, ZSFP+, 2X12, PRESS FIT | Farnell |
2X12 ZSFP+ CONNECTOR ASSEMBLY Form Factor: zSFP+ Stacked (SFP28) Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zSFP+ Stacked (SFP28) Cage Assembly with Integrated Connector .032" .8 mm | Zsfp+ Stacked Cage Assembly: Emi Spring | Part Number: 2227838-7 | Internal Number: 2227838-7 | .032" | TE Store |
I/O Conn, Zsfp+, Rcpt, 480Pos, Pressfit | Newark Electronics |
2X12 ZSFP plus CONNECTOR ASSEMBLY, SFP, SFP plus and zSFP plus | TE Connectivity 2227838-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 480Contacts |
---|---|
Gender | Receptacle |
Connector Type | ZSFP+ |
Contact Termination Type | Press Fit |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a 2227838-7?
Additional datasheets, footprints and schematics for 2227838-7 are listed on our Part Details page. You can also find images and similar parts to 2227838-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227838-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227838-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227838-7 fall under?
The 2227838-7 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2227838-7 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227838-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227838-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227838-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2227838-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227838-7 often in real-time on the comparison pages.
What if I can't find stock of 2227838-7?
You can fill out our help required form which you can use to request a quote for 2227838-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.