Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Finish | Electroless Nickel |
---|---|
Heat Sink Height | .531in, 13.5mm |
Heat Sink Height Class | PCI |
Heat Sink Style | Pin |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
PCB Thickness (Recommended) | 1.5mm |
Tail Length | 3mm |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver Alloy |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Pluggable I/O Applications | SFP+ |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Heat Sink Compatible | Yes |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Thermal Accessory Type Included | Heat Sink |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Integrated Lightpipes | No |
Product Type | Cage Assembly |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ 1X1 CAGE ASSY, PF,WITH HEATSINK Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Circuit Application: Signal Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2291634-1 | Internal Number: 2291634-1 | TE Connectivity | TE Store |
SFP+ Cage Assembly with Heatsink 1 Port 16Gb/s Through Hole Press-Fit | Avnet America |
SFP plus 1X1 CAGE ASSY, PF, WITH HEATSINK, SFP, SFP plus and zSFP plus | TE Connectivity 2291634-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2291634-1?
Additional datasheets, footprints and schematics for 2291634-1 are listed on our Part Details page. You can also find images and similar parts to 2291634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2291634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2291634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2291634-1 fall under?
The 2291634-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2291634-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2291634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2291634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2291634-1 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 2291634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2291634-1 often in real-time on the comparison pages.
What if I can't find stock of 2291634-1?
You can fill out our help required form which you can use to request a quote for 2291634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.