Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Data Rate (Max) | 16Gb/s |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Pluggable I/O Applications | SFP+ |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Sealable | No |
Connector System | Cable-to-Board |
Cage Type | Single |
Form Factor | SFP+ |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Accessories Cage Assembly for SFP+ Connectors Nickel Silver Alloy | Avnet America |
Where can I find additional details, specifications and documents for a 2317434-1?
Additional datasheets, footprints and schematics for 2317434-1 are listed on our Part Details page. You can also find images and similar parts to 2317434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2317434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2317434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2317434-1 fall under?
The 2317434-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2317434-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2317434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2317434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2317434-1 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 2317434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2317434-1 often in real-time on the comparison pages.
What if I can't find stock of 2317434-1?
You can fill out our help required form which you can use to request a quote for 2317434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.