Number of Ports | 2 |
---|---|
Port Matrix Configuration | 1 x 2 |
Tail Length | .081in, 2.05mm |
PCB Thickness (Recommended) | 2.25mm, .089in |
Data Rate (Max) | 32Gb/s |
Cage Material | Nickel Silver Alloy |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
Circuit Application | Signal |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly |
Connector System | Cable-to-Board |
Form Factor | zSFP+ |
Sealable | No |
Cage Type | Ganged |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
zSFP+ 1x2 Cage Assy, Press-Fit Form Factor: zSFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C zSFP+ Cage Assembly | Zsfp+ Cage Assembly: Emi Spring | Part Number: 2227728-1 | Internal Number: 2227728-1 | TE Connectivity | TE Store |
1x2 Port Press-Fit Double Sided zQSFP+ Cage Assembly Pluggable Connector | Future Electronics |
Connector Accessories 2-Port QSFP Cage Assembly Through Hole RA Press Fit Nickel Silver Tray | Avnet America |
zSFP 1x2 Cage Assy, Press-Fit | TE Connectivity 2227728-1 | RS Americas |
CONN CAGE, ZSFP+, 1X2 GANGED, PRESS FIT | Farnell |
Where can I find additional details, specifications and documents for a 2227728-1?
Additional datasheets, footprints and schematics for 2227728-1 are listed on our Part Details page. You can also find images and similar parts to 2227728-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227728-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227728-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227728-1 fall under?
The 2227728-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2227728-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227728-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227728-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227728-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2227728-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227728-1 often in real-time on the comparison pages.
What if I can't find stock of 2227728-1?
You can fill out our help required form which you can use to request a quote for 2227728-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.