Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height | .165in, 4.2mm |
---|---|
Heat Sink Height Class | PCI |
Heat Sink Style | Pin |
Number of Ports | 6 |
Port Matrix Configuration | 1 x 6 |
PCB Thickness (Recommended) | 1.5mm, .059in |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | SFP+ Enhanced |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | Elastomeric Gasket |
Packaging Method | Box & Tray, Package |
Connector System | Cable-to-Board |
Thermal Accessory Type Included | Heat Sink |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Cage Type | Ganged |
Product Type | Cage Assembly |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Sfp+ Enhanced 1X6, Pci Heatsink |Te Connectivity 2198227-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2198227-1?
Additional datasheets, footprints and schematics for 2198227-1 are listed on our Part Details page. You can also find images and similar parts to 2198227-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198227-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198227-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198227-1 fall under?
The 2198227-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2198227-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198227-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198227-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198227-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2198227-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198227-1 often in real-time on the comparison pages.
What if I can't find stock of 2198227-1?
You can fill out our help required form which you can use to request a quote for 2198227-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.