Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.69
|
625
in stock
|
Buy Now | |
Rapid Electronics
from US$16.88
|
625
in stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
625
in stock
|
Buy Now | |
Distrelec
from US$16.42
|
625
in stock
|
Buy Now | |
Avnet America
from US$13.97
|
-
|
Buy Now | |
RS Americas
from US$19.19
|
-
|
Buy Now | |
Avnet Asia
from US$15.27
|
-
|
Buy Now | |
Boersig
from US$17.44
|
-
|
Buy Now | |
TE Store
from US$22.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lightpipe Configuration | Single Triangular (Inner) |
---|---|
Number of Ports | 2 |
Port Matrix Configuration | 2 x 1 |
Number of Positions | 40 |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | .118in, 3mm |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Centerline (Pitch) | .8mm, .0315in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | No |
Pluggable I/O Applications | SFP+ |
Circuit Application | Signal |
Included Lightpipe | Yes |
EMI Containment Feature Type | External Springs |
Packaging Method | Package |
Sealable | No |
Integrated Lightpipes | Yes |
Cage Type | Stacked |
Product Type | Cage Assembly with Integrated Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | SFP+ |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
I/O Conn Sfp+Assy2X1Spring Fingers Inner Lp Sn |Amp Te Connectivity 2007492-6 | Newark Electronics |
I/O Conn SFP+assy2x1Spring Fingers Inner LP Sn | Rapid Electronics |
TE Connectivity SFP+assy2x1Spring Fingers Inner LP Sn I/ | Distrelec |
CAGES WITH INTEGRATED CONNECTOR | Farnell |
Connector Accessories Cage Liquid Crystal Polymer Black Tray | Avnet America |
SFP plus assy2x1Spring Fingers Inner LP Sn, SFP, SFP plus and zSFP plus | TE Connectivity 2007492-6 | RS Americas |
Special Order: SFP+assy2x1Spring Fingers Inner LP Sn Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No SFP+ Cage Assembly with Integrated Connector .032" .8 mm | Sfp+ Stacked Cage Assembly | Part Number: 2007492-6 | Internal Number: 2007492-6 | .032" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2007492-6?
Additional datasheets, footprints and schematics for 2007492-6 are listed on our Part Details page. You can also find images and similar parts to 2007492-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007492-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007492-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007492-6 fall under?
The 2007492-6 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007492-6 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007492-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007492-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007492-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2007492-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007492-6 often in real-time on the comparison pages.
What if I can't find stock of 2007492-6?
You can fill out our help required form which you can use to request a quote for 2007492-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.