Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.42
Heat Sink Height | 4.2mm, .165in |
---|---|
Heat Sink Height Class | PCI |
Heat Sink Finish | Electroless Nickel |
Heat Sink Style | Pin |
Number of Ports | 8 |
Port Matrix Configuration | 1 x 8 |
Tail Length | 2.05mm, .081in |
PCB Thickness (Recommended) | .089in, 2.25mm |
Data Rate (Max) | 32Gb/s |
Cage Material | Nickel Silver Alloy |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
Heat Sink Compatible | Yes |
Circuit Application | Signal |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Packaging Method | Tray |
Thermal Accessory Type Included | Heat Sink |
Product Type | Cage Assembly |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Ganged |
Form Factor | zSFP+ |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
ZSFP+ 1X8 CAGE ASSY, PRESS-FIT, LP, HS Form Factor: zSFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -40 – 85 °C zSFP+ Cage Assembly | Zsfp+ Cage Assembly: Emi Spring | Part Number: 2294408-2 | Internal Number: 2294408-2 | TE Connectivity | TE Store |
Emi Cage Assy, 8Port, Zsfp+, Pressfit | Newark Electronics |
zSFP+ Cage Assembly 1 x 8 Port Press-Fit Through Hole Tray | Avnet America |
ZSFP plus 1X8 CAGE ASSY, PRESS-FIT, LP, HS, SFP, SFP plus and zSFP plus | TE Connectivity 2294408-2 | RS Americas |
EMI CAGE ASSY, 8PORT, ZSFP+, PRESSFIT | Farnell |
Where can I find additional details, specifications and documents for a 2294408-2?
Additional datasheets, footprints and schematics for 2294408-2 are listed on our Part Details page. You can also find images and similar parts to 2294408-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2294408-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2294408-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2294408-2 fall under?
The 2294408-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2294408-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2294408-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2294408-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2294408-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2294408-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2294408-2 often in real-time on the comparison pages.
What if I can't find stock of 2294408-2?
You can fill out our help required form which you can use to request a quote for 2294408-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.