2198231-4 Pluggable IO Connectors & Cages by TE Connectivity

SFP+ Enhanced 1x2, Net Heatsink, LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$17.52
-
Buy Now
Logo for TE Store
TE Store
from US$28.35
-
Buy Now

Specifications

Heat Sink Height 13.5mm, .531in
Heat Sink Style Pin
Heat Sink Height Class Tall
Lightpipe Profile Standard
Lightpipe Configuration Dual Round
Lightpipe Style Reduced Length
Number of Ports 2
Port Matrix Configuration 1 x 2
Tail Length .081in, 2.05mm
PCB Thickness (Recommended) .089in, 2.25mm
Data Rate (Max) 16Gb/s
Cage Material Nickel Silver
PCB Mounting Style Through Hole - Press-Fit
Connector Mounting Type Board Mount
Heat Sink Compatible Yes
Pluggable I/O Applications SFP+ Enhanced
For Use With Pluggable I/O Products SFP+ SMT Connector
Circuit Application Signal
Included Lightpipe Yes
EMI Containment Feature Type External Springs
Packaging Method Box, Box & Tray
Thermal Accessory Type Included Heat Sink
Sealable No
Form Factor SFP+
Connector & Contact Terminates To Printed Circuit Board
Cage Type Ganged
Integrated Lightpipes No
Product Type Cage Assembly
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

SFP+ ENHANCED 1X2, NET HEATSINK, LP | Avnet America
Special Order: SFP+ Enhanced 1x2, Net Heatsink, LP Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2198231-4 | Internal Number: 2198231-4 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2198231-4?

Additional datasheets, footprints and schematics for 2198231-4 are listed on our Part Details page. You can also find images and similar parts to 2198231-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2198231-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198231-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2198231-4 fall under?

The 2198231-4 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2198231-4 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2198231-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2198231-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2198231-4 have stock available?

Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 2198231-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2198231-4 often in real-time on the comparison pages.

What if I can't find stock of 2198231-4?

You can fill out our help required form which you can use to request a quote for 2198231-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay