Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$57.19
|
-
|
Buy Now |
Port Matrix Configuration | 2 x 6 |
---|---|
Number of Positions | 240 |
Number of Ports | 12 |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | 1.5mm, .059in |
Tail Length | 3mm, .118in |
Data Rate (Max) | 16Gb/s |
Centerline (Pitch) | .0315in, .8mm |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
Circuit Application | Signal |
Pluggable I/O Applications | SFP+ |
Included Lightpipe | No |
EMI Containment Feature Type | Elastomeric Gasket |
Packaging Method | Package |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Stacked |
Product Type | Cage Assembly with Integrated Connector |
Sealable | Yes |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Accessories Cage Liquid Crystal Polymer Black Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2007567-8?
Additional datasheets, footprints and schematics for 2007567-8 are listed on our Part Details page. You can also find images and similar parts to 2007567-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2007567-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007567-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2007567-8 fall under?
The 2007567-8 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2007567-8 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2007567-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2007567-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2007567-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2007567-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2007567-8 often in real-time on the comparison pages.
What if I can't find stock of 2007567-8?
You can fill out our help required form which you can use to request a quote for 2007567-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.