1-2198339-8 Pluggable IO Connectors & Cages by TE Connectivity

zSFP+ STACKED 2X6 RECEPTACLE ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$112.58

Distributor Stock
Logo for Avnet America
Avnet America
from US$112.58
-
Buy Now

Specifications

Lightpipe Style Standard
Lightpipe Configuration Reversed Outer
Number of Positions 240
Port Matrix Configuration 2 x 6
Number of Ports 12
Contact Mating Area Plating Thickness .76µm, 29.92µin
Tail Plating Material Tin
Contact Mating Area Plating Material Gold or Gold Flash over Palladium Nickel
PCB Thickness (Recommended) .059in, 1.5mm
Tail Length .07in, 1.8mm
Data Rate (Max) 32Gb/s
Centerline (Pitch) .8mm, .0315in
Cage Material Nickel Silver Alloy
UL Flammability Rating UL 94V-0
PCB Mounting Style Through Hole - Press-Fit
Connector Mounting Type Board Mount
For Use With Pluggable I/O Products zSFP+ SMT Connector
Heat Sink Compatible No
Circuit Application Signal
Pluggable I/O Applications zSFP+ Thermally Enhanced
EMI Containment Feature Type Elastomeric Gasket
Included Lightpipe Yes
Packaging Method Tray
Sealable No
Product Type Cage Assembly with Integrated Connector
Integrated Lightpipes Yes
Cage Type Stacked
Form Factor zSFP+ Stacked (SFP28)
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

zSFP+ Cage Connector Receptacle 240 Position 2x6 Port Right Angle Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2198339-8?

Additional datasheets, footprints and schematics for 1-2198339-8 are listed on our Part Details page. You can also find images and similar parts to 1-2198339-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2198339-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2198339-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2198339-8 fall under?

The 1-2198339-8 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 1-2198339-8 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2198339-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2198339-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2198339-8 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1-2198339-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2198339-8 often in real-time on the comparison pages.

What if I can't find stock of 1-2198339-8?

You can fill out our help required form which you can use to request a quote for 1-2198339-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay