Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$69.36
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$75.71
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$67.35
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$71.10
|
49
in stock
|
Buy Now | |
Farnell
from US$69.71
|
40
in stock
|
Buy Now | |
TE Store
from US$79.90
|
39
in stock
|
Buy Now | |
Avnet America
from US$58.67
|
-
|
Buy Now | |
Boersig
from US$69.62
|
-
|
Buy Now |
Port Matrix Configuration | 2 x 5 |
---|---|
Number of Ports | 10 |
Number of Positions | 200 |
Lightpipe Configuration | Four Triangular (Inner & Outer) |
Tail Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Length | 3mm, .118in |
PCB Thickness (Recommended) | 1.5mm, .059in |
Data Rate (Max) | 16Gb/s |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
Circuit Application | Signal |
Pluggable I/O Applications | SFP+ |
Included Lightpipe | Yes |
EMI Containment Feature Type | Elastomeric Gasket |
Packaging Method | Package |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly with Integrated Connector |
Integrated Lightpipes | Yes |
Cage Type | Stacked |
Sealable | Yes |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 221°F, -55 – 105°C |
I/O Connectors Sfp+Assy 2X5 Gasket 4 Lp Sn |Amp Te Connectivity 2169678-5 | Newark Electronics |
I/O Connectors SFP+assy 2x5 Gasket 4 LP Sn | Rapid Electronics |
TE Connectivity SFP+assy 2x5 Gasket 4 LP Sn I/O Connecto | Distrelec |
CAGES WITH INTEGRATED CONNECTOR | Farnell |
SFP+assy 2x5 Gasket 4 LP Sn Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: Yes SFP+ Cage Assembly with Integrated Connector .032" .8 mm | Sfp+ Stacked Cage Assembly | Part Number: 2169678-5 | Internal Number: 2169678-5 | .032" | TE Connectivity | TE Store |
AMP2169678-5 | Avnet America |
Where can I find additional details, specifications and documents for a 2169678-5?
Additional datasheets, footprints and schematics for 2169678-5 are listed on our Part Details page. You can also find images and similar parts to 2169678-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2169678-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2169678-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2169678-5 fall under?
The 2169678-5 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2169678-5 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2169678-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2169678-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2169678-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2169678-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2169678-5 often in real-time on the comparison pages.
What if I can't find stock of 2169678-5?
You can fill out our help required form which you can use to request a quote for 2169678-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.