Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Height Class | PCI |
---|---|
Heat Sink Height | 4.2mm, .165in |
Heat Sink Style | Pin |
Port Matrix Configuration | 1 x 4 |
Number of Ports | 4 |
Lightpipe Style | Standard |
Lightpipe Configuration | Dual Round |
Lightpipe Profile | Standard |
Tail Length | .081in, 2.05mm |
PCB Thickness (Recommended) | 2.25mm, .089in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | Yes |
Circuit Application | Signal |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ Enhanced |
Included Lightpipe | Yes |
EMI Containment Feature Type | External Springs |
Packaging Method | Box & Tray, Tray |
Product Type | Cage Assembly |
Connector System | Cable-to-Board |
Sealable | No |
Cage Type | Ganged |
Thermal Accessory Type Included | Heat Sink |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Integrated Lightpipes | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Sfp+ Enhanced 1X4, Pci Heatsink, Lp |Te Connectivity 2198234-1 | Newark Electronics |
SFP+ ENHANCED 1X4, PCI HEATSINK, LP | Avnet America |
Where can I find additional details, specifications and documents for a 2198234-1?
Additional datasheets, footprints and schematics for 2198234-1 are listed on our Part Details page. You can also find images and similar parts to 2198234-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198234-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198234-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198234-1 fall under?
The 2198234-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2198234-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198234-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198234-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198234-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2198234-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198234-1 often in real-time on the comparison pages.
What if I can't find stock of 2198234-1?
You can fill out our help required form which you can use to request a quote for 2198234-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.