Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$30.85
|
No stock
|
Buy Now | |
Rapid Electronics
from US$36.06
|
1,360
in stock
|
Buy Now | |
Chip One Stop
from US$26.20
|
1,360
in stock
|
Buy Now | |
Farnell
from US$37.32
|
1,088
in stock
|
Buy Now | |
TE Store
from US$35.90
|
238
in stock
|
Buy Now | |
Powell Electronics
from US$36.22
|
48
in stock
|
Buy Now | |
Future Electronics
from US$27.71
|
-
|
Buy Now | |
Avnet America
from US$27.79
|
-
|
Buy Now | |
RS Americas
from US$45.80
|
-
|
Buy Now | |
Boersig
from US$37.44
|
-
|
Buy Now | |
TTI Europe
from US$26.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Heat Sink Height | .358in, 9.1mm |
---|---|
Heat Sink Style | Pin |
Heat Sink Height Class | Short |
Number of Ports | 4 |
Port Matrix Configuration | 1 x 4 |
Tail Length | 2.05mm, .081in |
PCB Thickness (Recommended) | 2.25mm, .089in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | SFP+ |
Heat Sink Compatible | Yes |
Circuit Application | Signal |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Packaging Method | Package, Box & Tray |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Form Factor | SFP+ |
Thermal Accessory Type Included | Heat Sink |
Cage Type | Ganged |
Product Type | Cage Assembly |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SFP+ 1x4 Cage Heatsinks and Lightpipes | Rapid Electronics |
PLUGGABLE I-O CONNECTORS CAGES | Farnell |
SFP+ 1x4 Cage, Heatsinks and Lightpipes Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2149730-1 | Internal Number: 2149730-1 | TE Connectivity | TE Store |
Sfp+ 1X4 Cage, Heatsinks And Lightpipes |Te Connectivity 2149730-1 | Newark Electronics |
Connector Accessories SFP Cage 4 Port Box Silver Nickel | Avnet America |
SFP plus 1x4 Cage, Heatsinks and Lightpipes, SFP, SFP plus and zSFP plus | TE Connectivity 2149730-1 | RS Americas |
SFP+ 1X4CAGE, HEATSINK & LIGHT | TTI Europe |
Where can I find additional details, specifications and documents for a 2149730-1?
Additional datasheets, footprints and schematics for 2149730-1 are listed on our Part Details page. You can also find images and similar parts to 2149730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2149730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2149730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2149730-1 fall under?
The 2149730-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2149730-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2149730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2149730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2149730-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Powell Electronics have stock available or on a lead time for 2149730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2149730-1 often in real-time on the comparison pages.
What if I can't find stock of 2149730-1?
You can fill out our help required form which you can use to request a quote for 2149730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.