Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5225395-1,
CN7645-000 |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.36
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.58
|
572
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
572
in stock
|
Buy Now | |
RS Americas
from US$21.38
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$10.43
|
-
|
Buy Now | |
element14
from US$7.57
|
-
|
Buy Now | |
Boersig
from US$6.83
|
-
|
Buy Now | |
TTI Europe
from US$9.05
|
-
|
Buy Now | |
Farnell
from US$7.84
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Dual |
RF Connector Center Contact Plating Thickness | 889µin |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Grade | Military |
Packaging Method | Box |
実装方法 | Box |
RF Connector Style | Plug |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Gasket |
RF Interface | BNC |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG 58, RG 58A, RG 58C, RG 58B |
BNC PLUG DUAL CRIMP RG58 A B C | Rapid Electronics |
COAXIAL Connector STRAIGHT CRIMP PLUGS CRIMP TYPE D 50 OHMS MIL TYPE | TE Connectivity 5225395-1 | RS Americas |
COAXIAL CONNECTORS, STRAIGHT CRIMP PLUGS | RS |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
BNC50 PLUG STR DUAL CRIMP RG58 | TTI Europe |
RF/COAXIAL, BNC PLUG, STR, 50 OHM, CRIMP | Farnell |
BNC Plug, 1.340 in. L, BNC Configuration, RG-58/RG-58A/RG-58B/RG-58C Cable, Crimp-On Installation | Carlton-Bates |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58A RG58B RG58C |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 5225395-1?
Additional datasheets, footprints and schematics for 5225395-1 are listed on our Part Details page. You can also find images and similar parts to 5225395-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5225395-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5225395-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5225395-1 fall under?
The 5225395-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5225395-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5225395-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5225395-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5225395-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, RS and Newark Electronics have stock available or on a lead time for 5225395-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5225395-1 often in real-time on the comparison pages.
What if I can't find stock of 5225395-1?
You can fill out our help required form which you can use to request a quote for 5225395-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.