Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 9145 |
Contact Material | Brass |
Frequency Max | 2GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Plug, Straight, 75 Ohm, Crimp | Newark Electronics |
Conn BNC PL 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-5221185-0?
Additional datasheets, footprints and schematics for 1-5221185-0 are listed on our Part Details page. You can also find images and similar parts to 1-5221185-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5221185-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5221185-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5221185-0 fall under?
The 1-5221185-0 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5221185-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5221185-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5221185-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-5221185-0 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1-5221185-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5221185-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5221185-0?
You can fill out our help required form which you can use to request a quote for 1-5221185-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.