5221185-7 RF & Coax Connectors by TE Connectivity

PLUG,75 OHM,COML BNC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.20

Distributor Stock
Logo for Distrelec
Distrelec
from US$19.83
289
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.12
289
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.20
289
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Connector Orientation Straight
Body Plating Material Nickel
Body Insulation Without
Body Shape Circular
Body Material Die Cast Zinc
Number of Positions 1
Port Configuration Single Port
Number of Coaxial Contacts 1
Crimp Type Dual
RF Connector Center Contact Material Brass
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Plating Thickness 1080µin
RF Connector Mated Outer Diameter (Approximate) .572in, 14.529mm
Impedance 75Ω
Connector Mounting Type Cable Mount (Free-Hanging)
RF Contact Captivation Method Mechanical
Detent With
RF Connector Coupling Mechanism Bayonet
Operating Frequency 2GHz
Grade Commercial
Dielectric Material Polyethylene
Coupling Nut Base Material Brass
実装方法 Carton
Packaging Method Carton
Sealable No
RF Connector Style Plug
RF Interface BNC
Connector System Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Cable Type RG 6A, RG 6
Operating Temperature Range -65 – 85°C, -85 – 185°F


Alternative Descriptions

PLUG 75 OHM COML BNC | Rapid Electronics
TE Connectivity - AMP BNC Plug 75Ohm Straight Cable Mount | Distrelec
Plug 75 Ohm Coml Bnc |Amp Te Connectivity 5221185-7 | Newark Electronics
Conn BNC PL 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold | Avnet Abacus


5221185-7 . Unknown Parts by Unknown

PLUG 75 OHM COML BNC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type BNC Coaxial
Connector Body Style Straight Plug
Coaxial Termination Crimp
Impedance 75ohm
Coaxial Cable Types RG6 RG6A
Contact Material Brass
Contact Plating Gold Plated Contacts
Frequency Max 2GHz
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5221185-7?

Additional datasheets, footprints and schematics for 5221185-7 are listed on our Part Details page. You can also find images and similar parts to 5221185-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5221185-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221185-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5221185-7 fall under?

The 5221185-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5221185-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5221185-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 5221185-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5221185-7 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Boersig have stock available or on a lead time for 5221185-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5221185-7 often in real-time on the comparison pages.

What if I can't find stock of 5221185-7?

You can fill out our help required form which you can use to request a quote for 5221185-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay