Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.28
|
3,206
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
3,206
in stock
|
Buy Now | |
Rapid Electronics
from US$3.52
|
3,206
in stock
|
Buy Now | |
Chip One Stop
from US$3.07
|
3,206
in stock
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Cable Connector Orientation | Straight |
Body Material | Die Cast Zinc |
Body Plating Material | Nickel |
Body Insulation | Without |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Dual |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 2GHz |
Coupling Nut Base Material | Brass |
Grade | Commercial |
Dielectric Material | Polyethylene |
Packaging Method | Carton |
実装方法 | Carton |
Sealable | No |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
Cable Type | Belden 8218 |
Plug 75 Ohm Coml Bnc |Amp Te Connectivity 5221185-3 | Newark Electronics |
Connectors D.C. PLUG 75 OHM | Rapid Electronics |
TE Connectivity PLUG 75 OHM COML BNC RF Connectors / Coa | Distrelec |
Conn BNC PL 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | - |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 8218 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5221185-3?
Additional datasheets, footprints and schematics for 5221185-3 are listed on our Part Details page. You can also find images and similar parts to 5221185-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5221185-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221185-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5221185-3 fall under?
The 5221185-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5221185-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5221185-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5221185-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5221185-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5221185-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5221185-3 often in real-time on the comparison pages.
What if I can't find stock of 5221185-3?
You can fill out our help required form which you can use to request a quote for 5221185-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.