Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
800
in stock
|
Buy Now | |
Boersig
from US$0.14
|
188,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
72,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
66,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
40,000
in stock
|
Buy Now | |
element14
from US$0.18
|
35,994
in stock
|
Buy Now | |
Farnell
from US$0.17
|
35,994
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
15,400
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
10,374
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
7,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,037
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,810
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Width | .11in, 2.8mm |
Typical Current Rating | 22A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | 1.5mm², 15AWG, 2.5mm², 2mm², 14AWG, 16AWG |
Wire Insulation Diameter | 1.9 – 3mm, .075 – .118in |
Wire Size | 1.5 – 2.5mm², 16 – 14AWG |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCP2,8 BU-KONT EDS | Heilind Electronics |
MCP2,8 BU-KONT EDS | TTI Europe |
CONTACT, SOCKET, 16-13AWG, CRIMP | element14 |
MCP Series 13-17 AWG Socket Timer Contact | Future Electronics |
MCP 2.8 SWS receptacle contact AWG 17-13 | TE Connectivity 1-968857-3 | RS Americas |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
TE Connectivity AMP_1-968857-3 Socket Contact Silver 14-16 AWG Crimp | Rapid Electronics |
TE Connectivity - AMP Crimp Terminal, Receptacle, Silver, 22A, 16 ... 14AWG | Distrelec |
MCP 2.8 SWS receptacle contact,AWG 17-13 | RS |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Silver Plated Contacts |
For Use With | AMP MCP Series Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Copper Nickel Silicon |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-968857-3?
Additional datasheets, footprints and schematics for 1-968857-3 are listed on our Part Details page. You can also find images and similar parts to 1-968857-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968857-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968857-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968857-3 fall under?
The 1-968857-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968857-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968857-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968857-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968857-3 have stock available?
Authorised distributors including Boersig, Avnet America, Heilind Electronics, TTI Europe and element14 have stock available or on a lead time for 1-968857-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968857-3 often in real-time on the comparison pages.
What if I can't find stock of 1-968857-3?
You can fill out our help required form which you can use to request a quote for 1-968857-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.