Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Blank Cavity Position | 7, 54, 52, 47, 28, 13, 58, 46, 45, 42, 14, 50, 39, 56, 37, 25, 15, 32, 26, 22, 41, 33, 9, 53, 48, 43, 40, 20, 19, 55, 34, 27, 12 |
Number of Positions | 58 |
Mating Tab Width | 2.8mm, .047in, 1.2mm, .11in |
Width | 35.7mm, 1.4in |
Length | 2.43in, 61.9mm |
Height | 42mm, 1.65in |
Centerline (Pitch) | .196in, 2.5mm, .118in, .098in, 3mm, 5mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 156 |
Packaging Method | Box |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Strain Relief | No |
Row-to-Row Spacing | 3mm, .118in |
Sealable | Yes |
Connector System | Wire-to-Board |
Connector Style | Housing for female terminals |
Where can I find additional details, specifications and documents for a 2289748-8?
Additional datasheets, footprints and schematics for 2289748-8 are listed on our Part Details page. You can also find images and similar parts to 2289748-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2289748-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2289748-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2289748-8 fall under?
The 2289748-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2289748-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2289748-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2289748-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2289748-8 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 2289748-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2289748-8 often in real-time on the comparison pages.
What if I can't find stock of 2289748-8?
You can fill out our help required form which you can use to request a quote for 2289748-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.