Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EG9740-000,
AMP-0-0967067-1, 0-0967067-1 |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0438
|
36,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0256
|
1,280,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0130
|
880,000
in stock
|
Buy Now | |
Boersig
from US$0.0208
|
680,776
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
307,062
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0439
|
246,528
in stock
|
Buy Now | |
element14
from US$0.05
|
231,267
in stock
|
Buy Now | |
Farnell
from US$0.06
|
222,192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0482
|
90,230
in stock
|
Buy Now | |
Sager
from US$0.0214
|
50,700
in stock
|
Buy Now | |
Avnet America
from US$0.0274
|
45,219
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
42,575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0439
|
41,088
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
22,990
in stock
|
Buy Now | |
Conrad
from US$0.05
|
2,514
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0295
|
2,010
in stock
|
Buy Now | |
Chip One Stop
from US$0.0436
|
1,204
in stock
|
Buy Now | |
Power and Signal Group
-
|
400,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
300,000
in stock
|
Buy Now | |
Compona
-
|
67,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0212
|
-
|
Buy Now | |
Distrelec
from US$0.0428
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Green |
Cavity Diameter | .142in, 3.6mm |
Cable Insulation Diameter | 1.4mm, .055in |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
MQS SGL WIRE SEAL AWG20-18 FLR | TTI Europe |
Micro Power Quadlok System 20-18 AWG Wire Seal Accessory | Future Electronics |
Wire Seal, 20-18Awg, Green | Newark Electronics |
SEAL PROTECTOR | element14 |
Accessories: gasket for wire | Transfer Multisort Elektronik |
Automotive Connectors WIRE SEAL 24-18AWG | Sager |
Connector Accessories Cavity Plug Blue | Avnet America |
Single Wire Seal SWS, 3.45mm, 1.4-2.1mm, Silicone, Green, MSQ Series | TE Connectivity 967067-1 | RS Americas |
Seal protector,Quadlok,20-18.5 awg | RS |
MQS SGL WIRE SEAL Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Green Cavity Diameter: 3.6 mm Cavity Diameter: .142 in Single Wire Seal (SWS) Silicone Green 3.6 mm | Connector Seal & Cavity Plug | Part Number: 967067-1 | Internal Number: 967067-1 | Alias Number: 0-0967067-1 | TE Connectivity | TE Store |
Factory colour: Green | Conrad |
TE Connectivity - AMP Cover Assembly, MQS, Green | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Seal Protector |
---|---|
For Use With | GET 0.64 Connector System |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 967067-1?
Additional datasheets, footprints and schematics for 967067-1 are listed on our Part Details page. You can also find images and similar parts to 967067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967067-1 fall under?
The 967067-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 967067-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967067-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Boersig, Newark Electronics and Heilind Electronics have stock available or on a lead time for 967067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967067-1 often in real-time on the comparison pages.
What if I can't find stock of 967067-1?
You can fill out our help required form which you can use to request a quote for 967067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.