Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 32 |
Number of Rows | 2, 4 |
Length | 53.5mm, 2.106in |
Height | .972in, 24.7mm |
Width | 20.01mm, .788in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .339in, 7.6mm, 9mm, .299in, 8.6mm, .354in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | No |
Row-to-Row Spacing | .232in, 5.9mm |
Sealable | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
32POS,MIXED,RECEPTACLE CONNECT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2236047-1?
Additional datasheets, footprints and schematics for 2236047-1 are listed on our Part Details page. You can also find images and similar parts to 2236047-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2236047-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2236047-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2236047-1 fall under?
The 2236047-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2236047-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2236047-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2236047-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2236047-1 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 2236047-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2236047-1 often in real-time on the comparison pages.
What if I can't find stock of 2236047-1?
You can fill out our help required form which you can use to request a quote for 2236047-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.