Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Connector Code | Z |
Number of Positions | 7 |
Number of Rows | 3 |
Width | 62.7mm, 2.46in |
Height | 3.54in, 90mm |
Length | 90mm, 3.54in |
Centerline (Pitch) | 16mm, .629in |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Box |
Strain Relief | Yes |
Connector Style | Housing for female terminals |
Sealable | No |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Where can I find additional details, specifications and documents for a 2208383-3?
Additional datasheets, footprints and schematics for 2208383-3 are listed on our Part Details page. You can also find images and similar parts to 2208383-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2208383-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2208383-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2208383-3 fall under?
The 2208383-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2208383-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2208383-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2208383-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2208383-3 have stock available?
There is no stock from authorised distributors for 2208383-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2208383-3 often in real-time on the comparison pages.
What if I can't find stock of 2208383-3?
You can fill out our help required form which you can use to request a quote for 2208383-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.