Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
372
in stock
|
Buy Now | |
element14
from US$0.25
|
1
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Typical Current Rating | 10A |
Interface Plating | Silver (Ag) |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .6mm, .024in |
Crimp Type | F-Crimp |
Mating Tab Width | .047in, 1.2mm |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size | .5 – .75mm², 20AWG |
Wire Size Search | .6mm², .5mm², 19AWG, .75mm², 20AWG |
Wire Insulation Diameter | 1.3 – 1.9mm, .051 – .074in |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Contact, Pin, 20-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 20-18AWG, CRIMP | element14 |
MCON series 0.5mm-0.75mm male contact | RS |
AMP MCON Series 20-18 AWG Straight Tab Crimp Terminal | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Multiple Contact Point Interconnection System and MCON Contact System, Male Con | TE Connectivity DEUTSCH 1718760-3 | RS Americas |
TAB 1.2 X 0.6 LL | Boersig |
TAB 1.2 X 0.6 LL AWG20-18 | TTI Europe |
Where can I find additional details, specifications and documents for a 1718760-3?
Additional datasheets, footprints and schematics for 1718760-3 are listed on our Part Details page. You can also find images and similar parts to 1718760-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718760-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718760-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718760-3 fall under?
The 1718760-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1718760-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718760-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718760-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718760-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1718760-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718760-3 often in real-time on the comparison pages.
What if I can't find stock of 1718760-3?
You can fill out our help required form which you can use to request a quote for 1718760-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.