Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
834
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
2,470
in stock
|
Buy Now | |
element14
from US$1.05
|
2,470
in stock
|
Buy Now | |
Farnell
from US$0.73
|
2,470
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,708
in stock
|
Buy Now | |
TE Store
from US$0.54
|
1,581
in stock
|
Buy Now | |
Conrad
from US$1.41
|
121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
Distrelec
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 3 |
Number of Rows | 2 |
Mating Tab Width | .025in, .63mm |
Height | .953in, 24.2mm |
Width | 15.3mm, .602in |
Length | .787in, 20mm |
Nominal Voltage Architecture | 12V, 24V, 48V, 42V |
Operating Voltage | 50VDC |
UL Flammability Rating | UL 94V-0 |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 1900 |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 6mm, .236in |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Housing, Receptacle, Micro Quadlok, 3Way | Newark Electronics |
HOUSING, RECEPTACLE, MICRO QUADLOK, 3WAY | element14 |
3POS MQS REC SEALED COD B Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 2-967642-1 | Internal Number: 2-967642-1 | TE Connectivity | TE Store |
Housing, 3 way, Quadlock, Tab | RS |
Content: 1 pc(s) | Conrad |
Automotive Connectors MQS BU-GEH EDS 3P | Rapid Electronics |
Conn Housing RCP 3 POS Crimp ST | Avnet Abacus |
Micro Quadlock System Series,3 Way Cable Mount Socket Conn, with Crimp Term | TE Connectivity 2-967642-1 | RS Americas |
TE Connectivity - AMP Housing 3P MQS REC SEALED COD B | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Micro Quadlok |
---|---|
No. of Positions | 3 |
Pitch Spacing | 3.1mm |
For Use With | Micro-Power & Power Quadlok System |
Body Material | PBT-GF 15 |
Color | Gray |
Connector Type | Plug & Socket |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 2-967642-1?
Additional datasheets, footprints and schematics for 2-967642-1 are listed on our Part Details page. You can also find images and similar parts to 2-967642-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967642-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967642-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967642-1 fall under?
The 2-967642-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967642-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967642-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967642-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967642-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for 2-967642-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967642-1 often in real-time on the comparison pages.
What if I can't find stock of 2-967642-1?
You can fill out our help required form which you can use to request a quote for 2-967642-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.