Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.00
|
5,638
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
5,638
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
5,638
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
5,638
in stock
|
Buy Now | |
Farnell
from US$1.43
|
4,550
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Height | 16.3mm, .642in |
Length | .953in, 24.2mm |
Width | 1.732in, 44mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 500 |
Strain Relief | No |
Sealable | Yes |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Conn 4Pos, Tab 1.2X0.6, Tab Hsg, Sws, |Amp Te Connectivity 2-1564559-4 | Newark Electronics |
Automotive Conn 4POS TAB 1.2X0.6 TAB HSG SWS | Rapid Electronics |
TE Connectivity - AMP Housing 4P MCON 1.2 LL TAB SEALED COD B | Distrelec |
AUTOMOTIVE HOUSING, 4POS, PLUG, PBT GF | Farnell |
4POS,TAB 1.2X0.6,TAB HSG,SWS,A | Avnet America |
Where can I find additional details, specifications and documents for a 2-1564559-4?
Additional datasheets, footprints and schematics for 2-1564559-4 are listed on our Part Details page. You can also find images and similar parts to 2-1564559-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1564559-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1564559-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1564559-4 fall under?
The 2-1564559-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1564559-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1564559-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1564559-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1564559-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1564559-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1564559-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1564559-4?
You can fill out our help required form which you can use to request a quote for 2-1564559-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.