Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
9,250
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
90,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
16,021
in stock
|
Buy Now | |
element14
from US$0.21
|
15,801
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
12,000
in stock
|
Buy Now | |
Conrad
from US$0.11
|
7,309
in stock
|
Buy Now | |
Boersig
from US$0.08
|
6,000
in stock
|
Buy Now | |
Sager
from US$0.07
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .024in, .6mm |
Mating Tab Width | .047in, 1.2mm |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Typical Current Rating | 10A |
Wire Size Search | 19AWG, .5mm², .6mm², .75mm², 20AWG |
Wire Insulation Diameter | 1.3 – 1.9mm, .051 – .074in |
Wire Size | .5 – .75mm², 20AWG |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
TAB 1.2 X 0.6 LL | TTI Europe |
Automotive Connectors Tab 1.2 X 0.6 LL | Rapid Electronics |
TE Connectivity MCON 1.2 LL TAB SWS SN Automotive Connec | Distrelec |
AUTOMOTIVE CONTACT, PIN, CRIMP | Farnell |
Automotive Contact, Pin, Crimp | Newark Electronics |
MCON 1.2 series 0.82mm male contact | RS |
Connection (components): Crimp | Conrad |
Automotive Connectors Tab 1.2 X 0.6 LL CONTACT | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Mcon Series Male Term. | TE Connectivity 1718760-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1718760-1?
Additional datasheets, footprints and schematics for 1718760-1 are listed on our Part Details page. You can also find images and similar parts to 1718760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718760-1 fall under?
The 1718760-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1718760-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718760-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Farnell and element14 have stock available or on a lead time for 1718760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718760-1 often in real-time on the comparison pages.
What if I can't find stock of 1718760-1?
You can fill out our help required form which you can use to request a quote for 1718760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.