1-1670918-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

4POS, MCON 1.2 LL REC SEALED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
2,044
in stock
Buy Now
Logo for element14
element14
from US$0.98
2,044
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.06
2,012
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.91
1,500
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.60
1,425
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.88
1,036
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.08
940
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.48
34
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.88
-
Buy Now
Logo for Boersig
Boersig
from US$0.76
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA GF
Color Black
Number of Positions 4
Number of Rows 1
Mating Tab Width .047in, 1.2mm
Height .65in, 16.5mm
Length 24.7mm, .972in
Width 1.043in, 26.5mm
Nominal Voltage Architecture 12V
Operating Voltage 12VDC
Centerline (Pitch) .157in, 4mm
Degree of Protection IP6K9K
Terminal Position Assurance Yes
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable Yes
Packaging Quantity 1500
Packaging Method Box
Sealable Yes
Connector Style Housing for female terminals
Hybrid Connector No
Connector System Wire-to-Board, Wire-to-Device, Wire-to-Wire
Primary Locking Feature On the Terminal
Operating Temperature Range -40 – 266°F, -40 – 130°C


Alternative Descriptions

AUTOMOTIVE CONN HOUSING, RCPT, 4POS | element14
Automotive Housing, Receptacle, 4Pos | Newark Electronics
4POS, MCON 1.2 LL REC SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 1-1670918-1 | Internal Number: 1-1670918-1 | TE Connectivity | TE Store
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 4 Poles, Black | Distrelec
Automotive Connectors 4P Mcon-1.2 Rec Hsg | Rapid Electronics
4POSMCON 1.2 LL REC SEALED | Future Electronics
AMP1-1670918-1 | Avnet America
4POS, MCON 1.2 - LL CONNECTOR, SEALED | Boersig
4POS,MCON-1.2,REC HSG,ASSY | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1670918-1?

Additional datasheets, footprints and schematics for 1-1670918-1 are listed on our Part Details page. You can also find images and similar parts to 1-1670918-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1670918-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1670918-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1670918-1 fall under?

The 1-1670918-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1670918-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1670918-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1670918-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1670918-1 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and TE Store have stock available or on a lead time for 1-1670918-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1670918-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1670918-1?

You can fill out our help required form which you can use to request a quote for 1-1670918-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay