Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
1,428
in stock
|
Buy Now | |
TE Store
from US$0.53
|
2,365
in stock
|
Buy Now | |
element14
from US$0.67
|
1,428
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
495
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .047in, 1.2mm |
Width | 26.5mm, 1.043in |
Height | .583in, 14.8mm |
Length | .748in, 19mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 2000 |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
3POS, MCON 1.2 LL REC SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Wire-to-Board Wire-to-Device Number of Positions: 3 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 2-1718644-1 | Internal Number: 2-1718644-1 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RCPT, 3POS, BLACK | element14 |
3Pos., Mcon 1.2 Ll Connector, Sealed Rohs Compliant: Yes |Te Connectivity 2-1718644-1 | Newark Electronics |
AMP2-1718644-1 | Avnet America |
3POS., MCON 1.2 LL CONNECTOR, | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-1718644-1?
Additional datasheets, footprints and schematics for 2-1718644-1 are listed on our Part Details page. You can also find images and similar parts to 2-1718644-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1718644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1718644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1718644-1 fall under?
The 2-1718644-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1718644-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1718644-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1718644-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1718644-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2-1718644-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1718644-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1718644-1?
You can fill out our help required form which you can use to request a quote for 2-1718644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.