Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.31
|
-
|
Buy Now |
Color | Blue |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 10 |
Blank Cavity Position | 3 |
Number of Rows | 2 |
Mating Tab Width | .189in, .047in, 6.3mm, 5.8mm, .248in, 1.2mm, .228in, 4.8mm |
Length | 45.8mm, 1.803in |
Width | 1.047in, 26.6mm |
Height | 1.283in, 32.6mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Row-to-Row Spacing | 6mm, .236in |
Sealable | Yes |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn Sealed Housing RCP 10 POS 4mm/9mm ST Cable | Avnet America |
Where can I find additional details, specifications and documents for a 1-2141564-0?
Additional datasheets, footprints and schematics for 1-2141564-0 are listed on our Part Details page. You can also find images and similar parts to 1-2141564-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2141564-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2141564-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2141564-0 fall under?
The 1-2141564-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2141564-0 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2141564-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2141564-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2141564-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2141564-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2141564-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2141564-0?
You can fill out our help required form which you can use to request a quote for 1-2141564-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.