Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Interface Plating | Gold (Au) |
---|---|
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 11.75A |
Crimp Type | F-Crimp |
Mating Tab Width | .047in, 1.2mm |
Wire Size Search | .5mm², .6mm², 19AWG, .75mm², 18AWG |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Wire Size | .5 – .75mm², 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 20AWG | element14 |
Mcon 1.2 Terminal Rohs Compliant: Yes |Te Connectivity 1670146-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCON 1.2 - CB (SWS) | Boersig |
MCON Receptacle Sealed Terminal, 1.2 mm width, .6 mm thick, 0-24 A (low power) terminal transmits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1670146-2?
Additional datasheets, footprints and schematics for 1670146-2 are listed on our Part Details page. You can also find images and similar parts to 1670146-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670146-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670146-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670146-2 fall under?
The 1670146-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1670146-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670146-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670146-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670146-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1670146-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670146-2 often in real-time on the comparison pages.
What if I can't find stock of 1670146-2?
You can fill out our help required form which you can use to request a quote for 1670146-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.